Anatech Electronics, Inc. 14000 MHz Waveguide Bandpass Filter AE14000WB11564

Description
14000 MHz Waveguide Bandpass Filter
Request a Quote
Description
14000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14000 MHz Waveguide Bandpass Filter - AE14000WB11564 - Anatech Electronics, Inc.
Garfield, NJ, United States
14000 MHz Waveguide Bandpass Filter
AE14000WB11564
14000 MHz Waveguide Bandpass Filter AE14000WB11564
14000 MHz Waveguide Bandpass Filter

14000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14000WB11564
Product Name 14000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 14000 MHz
Bandwidth 60000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details