Anatech Electronics, Inc. 14.89 MHz LC Band Pass Filter AE14.89B5690

Description
14.89 MHz LC Band Pass Filter
Request a Quote
Description
14.89 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.89 MHz LC Band Pass Filter - AE14.89B5690 - Anatech Electronics, Inc.
Garfield, NJ, United States
14.89 MHz LC Band Pass Filter
AE14.89B5690
14.89 MHz LC Band Pass Filter AE14.89B5690
14.89 MHz LC Band Pass Filter

14.89 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14.89B5690
Product Name 14.89 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 14.89 MHz
Bandwidth 2000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details