Anatech Electronics, Inc. 14.7 MHz LC Bandpass Filter AE14.7B10089

Description
14.7 MHz LC Bandpass Filter
Request a Quote
Description
14.7 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.7 MHz LC Bandpass Filter - AE14.7B10089 - Anatech Electronics, Inc.
Garfield, NJ, United States
14.7 MHz LC Bandpass Filter
AE14.7B10089
14.7 MHz LC Bandpass Filter AE14.7B10089
14.7 MHz LC Bandpass Filter

14.7 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14.7B10089
Product Name 14.7 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 14.7 MHz
Bandwidth 2000 kHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details