Anatech Electronics, Inc.
138 MHz Band Pass Filter
AE138B11744
Description
138 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
138 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE138B11744 |
|
Product Name
|
138 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
138 MHz
|
|
Bandwidth
|
15590 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4050 MHz
Bandwidth
600000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1775 MHz
Bandwidth
175000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
1.20E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
16000 MHz
Bandwidth
3.00E6 kHz
View Details