Anatech Electronics, Inc.
138 MHz Band Pass Filter
AE138B11727
Description
138 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
138 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE138B11727 |
|
Product Name
|
138 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
138 MHz
|
|
Bandwidth
|
4000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details
Anatech Electronics, Inc.
Fc
2305 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5530 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1176 MHz
Bandwidth
30000 kHz
View Details