Anatech Electronics, Inc. 1375 MHz Cavity Band Pass Filter AE1375B9072

Description
1375 MHz Cavity Band Pass Filter
Request a Quote
Description
1375 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1375 MHz Cavity Band Pass Filter - AE1375B9072 - Anatech Electronics, Inc.
Garfield, NJ, United States
1375 MHz Cavity Band Pass Filter
AE1375B9072
1375 MHz Cavity Band Pass Filter AE1375B9072
1375 MHz Cavity Band Pass Filter

1375 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1375B9072
Product Name 1375 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details