Anatech Electronics, Inc. 135 MHz LC Band Pass Filter AE135B5790

Description
135 MHz LC Band Pass Filter
Request a Quote
Description
135 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
135 MHz LC Band Pass Filter - AE135B5790 - Anatech Electronics, Inc.
Garfield, NJ, United States
135 MHz LC Band Pass Filter
AE135B5790
135 MHz LC Band Pass Filter AE135B5790
135 MHz LC Band Pass Filter

135 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE135B5790
Product Name 135 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 135 MHz
Bandwidth 80000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details