Anatech Electronics, Inc. 1350 MHz Band Pass Filter AE1350B11692

Description
1350 MHz Band Pass Filter
Request a Quote
Description
1350 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1350 MHz Band Pass Filter - AE1350B11692 - Anatech Electronics, Inc.
Garfield, NJ, United States
1350 MHz Band Pass Filter
AE1350B11692
1350 MHz Band Pass Filter AE1350B11692
1350 MHz Band Pass Filter

1350 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1350B11692
Product Name 1350 MHz Band Pass Filter
Filter Type Bandpass
Fc 1350 MHz
Bandwidth 500000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details