Anatech Electronics, Inc. 1335 MHz Ceramic Bandpass Filter AE1335CB1864

Description
1335 MHz Ceramic Bandpass Filter
Request a Quote
Description
1335 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1335 MHz Ceramic Bandpass Filter - AE1335CB1864 - Anatech Electronics, Inc.
Garfield, NJ, United States
1335 MHz Ceramic Bandpass Filter
AE1335CB1864
1335 MHz Ceramic Bandpass Filter AE1335CB1864
1335 MHz Ceramic Bandpass Filter

1335 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1335CB1864
Product Name 1335 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1335 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details