Anatech Electronics, Inc. 1312.5 MHz Cavity Band Pass Filter AE1312B11860

Description
1312.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1312.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1312.5 MHz Cavity Band Pass Filter - AE1312B11860 - Anatech Electronics, Inc.
Garfield, NJ, United States
1312.5 MHz Cavity Band Pass Filter
AE1312B11860
1312.5 MHz Cavity Band Pass Filter AE1312B11860
1312.5 MHz Cavity Band Pass Filter

1312.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1312B11860
Product Name 1312.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1312 MHz
Bandwidth 125000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details