Anatech Electronics, Inc. 130 MHz LC Band Pass Filter AE130LB11948

Description
130 MHz LC Band Pass Filter
Request a Quote
Description
130 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
130 MHz LC Band Pass Filter - AE130LB11948 - Anatech Electronics, Inc.
Garfield, NJ, United States
130 MHz LC Band Pass Filter
AE130LB11948
130 MHz LC Band Pass Filter AE130LB11948
130 MHz LC Band Pass Filter

130 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE130LB11948
Product Name 130 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 130 MHz
Bandwidth 140000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details