Anatech Electronics, Inc. 1300 MHz LC Bandpass Filter AE1300B10047

Description
1300 MHz LC Bandpass Filter
Request a Quote
Description
1300 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1300 MHz LC Bandpass Filter - AE1300B10047 - Anatech Electronics, Inc.
Garfield, NJ, United States
1300 MHz LC Bandpass Filter
AE1300B10047
1300 MHz LC Bandpass Filter AE1300B10047
1300 MHz LC Bandpass Filter

1300 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1300B10047
Product Name 1300 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 200000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details