Anatech Electronics, Inc. 12 MHz LC Bandpass Filter AE12LB12113

Description
12 MHz LC Bandpass Filter
Request a Quote
Description
12 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12 MHz LC Bandpass Filter - AE12LB12113 - Anatech Electronics, Inc.
Garfield, NJ, United States
12 MHz LC Bandpass Filter
AE12LB12113
12 MHz LC Bandpass Filter AE12LB12113
12 MHz LC Bandpass Filter

12 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12LB12113
Product Name 12 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 12 MHz
Bandwidth 2000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details