Anatech Electronics, Inc. 1290 MHz Cavity Bandpass Filter AE1290B12022

Description
1290 MHz Cavity Bandpass Filter
Request a Quote
Description
1290 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1290 MHz Cavity Bandpass Filter - AE1290B12022 - Anatech Electronics, Inc.
Garfield, NJ, United States
1290 MHz Cavity Bandpass Filter
AE1290B12022
1290 MHz Cavity Bandpass Filter AE1290B12022
1290 MHz Cavity Bandpass Filter

1290 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1290B12022
Product Name 1290 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1290 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details