Anatech Electronics, Inc. 127.7 MHz LC Band Pass Filter AE127.7B5472

Description
127.7 MHz LC Band Pass Filter
Request a Quote
Description
127.7 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
127.7 MHz LC Band Pass Filter - AE127.7B5472 - Anatech Electronics, Inc.
Garfield, NJ, United States
127.7 MHz LC Band Pass Filter
AE127.7B5472
127.7 MHz LC Band Pass Filter AE127.7B5472
127.7 MHz LC Band Pass Filter

127.7 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE127.7B5472
Product Name 127.7 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 128 MHz
Bandwidth 500 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details