Anatech Electronics, Inc.
12.6 GHz Bandpass Filter
AE12600B11426
Description
12.6 GHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
12.6 GHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE12600B11426 |
|
Product Name
|
12.6 GHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
12600 MHz
|
|
Bandwidth
|
5.40E6 kHz
|
|
Insertion Loss
|
0.8000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5344 MHz
Bandwidth
480000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2034 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details