Anatech Electronics, Inc. 1250 MHz Cavity Bandpass Filter AE1250B12012

Description
1250 MHz Cavity Bandpass Filter
Request a Quote
Description
1250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Cavity Bandpass Filter - AE1250B12012 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Cavity Bandpass Filter
AE1250B12012
1250 MHz Cavity Bandpass Filter AE1250B12012
1250 MHz Cavity Bandpass Filter

1250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250B12012
Product Name 1250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1250 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details