Anatech Electronics, Inc. 1250 MHz LC Bandpass Filter AE1250B10046

Description
1250 MHz LC Bandpass Filter
Request a Quote
Description
1250 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz LC Bandpass Filter - AE1250B10046 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz LC Bandpass Filter
AE1250B10046
1250 MHz LC Bandpass Filter AE1250B10046
1250 MHz LC Bandpass Filter

1250 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250B10046
Product Name 1250 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1250 MHz
Bandwidth 500000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details