Anatech Electronics, Inc. 12400 MHz Cavity Bandpass Filter AE12400B8702

Description
12400 MHz Cavity Bandpass Filter
Request a Quote
Description
12400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12400 MHz Cavity Bandpass Filter - AE12400B8702 - Anatech Electronics, Inc.
Garfield, NJ, United States
12400 MHz Cavity Bandpass Filter
AE12400B8702
12400 MHz Cavity Bandpass Filter AE12400B8702
12400 MHz Cavity Bandpass Filter

12400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12400B8702
Product Name 12400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 12400 MHz
Bandwidth 3.00E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details