Anatech Electronics, Inc. 123.5 MHz Narrow Bandpass Filter AE123B11490-BNC

Description
123.5 MHz Narrow Bandpass Filter
Request a Quote
Description
123.5 MHz Narrow Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
123.5 MHz Narrow Bandpass Filter - AE123B11490-BNC - Anatech Electronics, Inc.
Garfield, NJ, United States
123.5 MHz Narrow Bandpass Filter
AE123B11490-BNC
123.5 MHz Narrow Bandpass Filter AE123B11490-BNC
123.5 MHz Narrow Bandpass Filter

123.5 MHz Narrow Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE123B11490-BNC
Product Name 123.5 MHz Narrow Bandpass Filter
Filter Type Bandpass
Fc 124 MHz
Bandwidth 1000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details