Anatech Electronics, Inc. 1227.6 MHz Cavity Bandpass Filter AE1227B12117

Description
1227.6 MHz Cavity Bandpass Filter
Request a Quote
Description
1227.6 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227.6 MHz Cavity Bandpass Filter - AE1227B12117 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227.6 MHz Cavity Bandpass Filter
AE1227B12117
1227.6 MHz Cavity Bandpass Filter AE1227B12117
1227.6 MHz Cavity Bandpass Filter

1227.6 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1227B12117
Product Name 1227.6 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1228 MHz
Bandwidth 24000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details