Anatech Electronics, Inc. 1227.5 MHz Cavity Band Pass Filter AE1227B11637

Description
1227.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1227.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227.5 MHz Cavity Band Pass Filter - AE1227B11637 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227.5 MHz Cavity Band Pass Filter
AE1227B11637
1227.5 MHz Cavity Band Pass Filter AE1227B11637
1227.5 MHz Cavity Band Pass Filter

1227.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1227B11637
Product Name 1227.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1228 MHz
Bandwidth 354500 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details