Anatech Electronics, Inc. 121 MHz LC Band Pass Filter AE121B9300

Description
121 MHz LC Band Pass Filter
Request a Quote
Description
121 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
121 MHz LC Band Pass Filter - AE121B9300 - Anatech Electronics, Inc.
Garfield, NJ, United States
121 MHz LC Band Pass Filter
AE121B9300
121 MHz LC Band Pass Filter AE121B9300
121 MHz LC Band Pass Filter

121 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE121B9300
Product Name 121 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 121 MHz
Bandwidth 8000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details