Anatech Electronics, Inc. 120 MHz LC Bandpass Filter AE120B5334

Description
120 MHz LC Bandpass Filter
Request a Quote
Description
120 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz LC Bandpass Filter - AE120B5334 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz LC Bandpass Filter
AE120B5334
120 MHz LC Bandpass Filter AE120B5334
120 MHz LC Bandpass Filter

120 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE120B5334
Product Name 120 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 120 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details