Anatech Electronics, Inc. 120.5 MHz Narrow Bandpass Filter AE120B11489

Description
120.5 MHz Narrow Bandpass Filter
Request a Quote
Description
120.5 MHz Narrow Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120.5 MHz Narrow Bandpass Filter - AE120B11489 - Anatech Electronics, Inc.
Garfield, NJ, United States
120.5 MHz Narrow Bandpass Filter
AE120B11489
120.5 MHz Narrow Bandpass Filter AE120B11489
120.5 MHz Narrow Bandpass Filter

120.5 MHz Narrow Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE120B11489
Product Name 120.5 MHz Narrow Bandpass Filter
Filter Type Bandpass
Fc 120 MHz
Bandwidth 1000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1309 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details