Anatech Electronics, Inc. 1200 MHz Band Pass Filter AE1200B6665

Description
1200 MHz Band Pass Filter
Request a Quote
Description
1200 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz Band Pass Filter - AE1200B6665 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz Band Pass Filter
AE1200B6665
1200 MHz Band Pass Filter AE1200B6665
1200 MHz Band Pass Filter

1200 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1200B6665
Product Name 1200 MHz Band Pass Filter
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 60000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details