Anatech Electronics, Inc. 1200 MHz LC Band Pass Filter AE1200B11286

Description
1200 MHz LC Band Pass Filter
Request a Quote
Description
1200 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz LC Band Pass Filter - AE1200B11286 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz LC Band Pass Filter
AE1200B11286
1200 MHz LC Band Pass Filter AE1200B11286
1200 MHz LC Band Pass Filter

1200 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1200B11286
Product Name 1200 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details