Anatech Electronics, Inc. 12.771 MHz LC Bandpass Filter AE12.771B6732

Description
12.771 MHz LC Bandpass Filter
Request a Quote
Description
12.771 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12.771 MHz LC Bandpass Filter - AE12.771B6732 - Anatech Electronics, Inc.
Garfield, NJ, United States
12.771 MHz LC Bandpass Filter
AE12.771B6732
12.771 MHz LC Bandpass Filter AE12.771B6732
12.771 MHz LC Bandpass Filter

12.771 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12.771B6732
Product Name 12.771 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 12.77 MHz
Bandwidth 1000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details