Anatech Electronics, Inc. 12.5 MHz LC Band Pass Filter AE12.5B6111

Description
12.5 MHz LC Band Pass Filter
Request a Quote
Description
12.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12.5 MHz LC Band Pass Filter - AE12.5B6111 - Anatech Electronics, Inc.
Garfield, NJ, United States
12.5 MHz LC Band Pass Filter
AE12.5B6111
12.5 MHz LC Band Pass Filter AE12.5B6111
12.5 MHz LC Band Pass Filter

12.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12.5B6111
Product Name 12.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 12.5 MHz
Bandwidth 4000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details