Anatech Electronics, Inc. 1185 MHz LC Bandpass Filter AE1185B10505

Description
1185 MHz LC Bandpass Filter
Request a Quote
Description
1185 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1185 MHz LC Bandpass Filter - AE1185B10505 - Anatech Electronics, Inc.
Garfield, NJ, United States
1185 MHz LC Bandpass Filter
AE1185B10505
1185 MHz LC Bandpass Filter AE1185B10505
1185 MHz LC Bandpass Filter

1185 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1185B10505
Product Name 1185 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1185 MHz
Bandwidth 250000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details