Anatech Electronics, Inc. 11500 MHz Band Pass Filter AE11500B10992

Description
11500 MHz Band Pass Filter
Request a Quote
Description
11500 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11500 MHz Band Pass Filter - AE11500B10992 - Anatech Electronics, Inc.
Garfield, NJ, United States
11500 MHz Band Pass Filter
AE11500B10992
11500 MHz Band Pass Filter AE11500B10992
11500 MHz Band Pass Filter

11500 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11500B10992
Product Name 11500 MHz Band Pass Filter
Filter Type Bandpass
Fc 11500 MHz
Bandwidth 1.10E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details