Anatech Electronics, Inc. 113 MHz LC Bandpass Filter AE113B5205

Description
113 MHz LC Bandpass Filter
Request a Quote
Description
113 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
113 MHz LC Bandpass Filter - AE113B5205 - Anatech Electronics, Inc.
Garfield, NJ, United States
113 MHz LC Bandpass Filter
AE113B5205
113 MHz LC Bandpass Filter AE113B5205
113 MHz LC Bandpass Filter

113 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE113B5205
Product Name 113 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 113 MHz
Insertion Loss 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details