Anatech Electronics, Inc. 1129.5MHz Band Pass Filter AE1129B11059

Description
1129.5MHz Band Pass Filter
Request a Quote
Description
1129.5MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1129.5MHz Band Pass Filter - AE1129B11059 - Anatech Electronics, Inc.
Garfield, NJ, United States
1129.5MHz Band Pass Filter
AE1129B11059
1129.5MHz Band Pass Filter AE1129B11059
1129.5MHz Band Pass Filter

1129.5MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1129B11059
Product Name 1129.5MHz Band Pass Filter
Filter Type Bandpass
Fc 1130 MHz
Bandwidth 259000 kHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details