Anatech Electronics, Inc. 1120 MHz Cavity Band Pass Filter AE1120B6664

Description
1120 MHz Cavity Band Pass Filter
Request a Quote
Description
1120 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1120 MHz Cavity Band Pass Filter - AE1120B6664 - Anatech Electronics, Inc.
Garfield, NJ, United States
1120 MHz Cavity Band Pass Filter
AE1120B6664
1120 MHz Cavity Band Pass Filter AE1120B6664
1120 MHz Cavity Band Pass Filter

1120 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1120B6664
Product Name 1120 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1120 MHz
Bandwidth 60000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details