Anatech Electronics, Inc.
10 MHz Band Pass Filer
AE10B5955
Description
10 MHz Band Pass Filer
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
10 MHz Band Pass Filer
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE10B5955 |
|
Product Name
|
10 MHz Band Pass Filer |
|
Filter Type
|
Bandpass
|
|
Fc
|
10 MHz
|
|
Bandwidth
|
360 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1622 MHz
Bandwidth
11500 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1488 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details