Anatech Electronics, Inc.
10 MHz Band Pass Filer
AE10B5954
Description
10 MHz Band Pass Filer
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
10 MHz Band Pass Filer
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE10B5954 |
|
Product Name
|
10 MHz Band Pass Filer |
|
Filter Type
|
Bandpass
|
|
Fc
|
10 MHz
|
|
Bandwidth
|
200 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1880 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1746 MHz
Bandwidth
2000 kHz
View Details