Anatech Electronics, Inc. 10 MHz LC Band Pass Filter AE10B11179

Description
10 MHz LC Band Pass Filter
Request a Quote
Description
10 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz LC Band Pass Filter - AE10B11179 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz LC Band Pass Filter
AE10B11179
10 MHz LC Band Pass Filter AE10B11179
10 MHz LC Band Pass Filter

10 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10B11179
Product Name 10 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 10 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details