Anatech Electronics, Inc. 10 MHz LC Band Pass Filter AE10B11036

Description
10 MHz LC Band Pass Filter
Request a Quote
Description
10 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz LC Band Pass Filter - AE10B11036 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz LC Band Pass Filter
AE10B11036
10 MHz LC Band Pass Filter AE10B11036
10 MHz LC Band Pass Filter

10 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10B11036
Product Name 10 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 10 MHz
Bandwidth 4000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details