Anatech Electronics, Inc. 1096 MHz Cavity Bandpass Filter AE1096B12155

Description
1096 MHz Cavity Bandpass Filter
Request a Quote
Description
1096 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1096 MHz Cavity Bandpass Filter - AE1096B12155 - Anatech Electronics, Inc.
Garfield, NJ, United States
1096 MHz Cavity Bandpass Filter
AE1096B12155
1096 MHz Cavity Bandpass Filter AE1096B12155
1096 MHz Cavity Bandpass Filter

1096 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1096B12155
Product Name 1096 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1096 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details