Anatech Electronics, Inc.
1090 MHz Bandpass Filter
AE1090B11383-N
Description
1090 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1090 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1090B11383-N |
|
Product Name
|
1090 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
1090 MHz
|
|
Insertion Loss
|
1.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5180 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3425 MHz
Bandwidth
25000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5800 MHz
Insertion Loss
3 dB
View Details