Anatech Electronics, Inc. 1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor AE1090B11203-NF-O

Description
1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor
Request a Quote
Description
1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor - AE1090B11203-NF-O - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor
AE1090B11203-NF-O
1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor AE1090B11203-NF-O
1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor

1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090B11203-NF-O
Product Name 1090 MHz ADS-B Cavity Band Pass Filter with N-F connectors for Outdoor
Filter Type Bandpass
Fc 1090 MHz
Bandwidth 60000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details