Anatech Electronics, Inc. 1090 MHz ADS-B cavity band pass filter AE1090B10763

Description
1090 MHz ADS-B cavity band pass filter (75 Ohm)
Request a Quote
Description
1090 MHz ADS-B cavity band pass filter (75 Ohm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz ADS-B cavity band pass filter - AE1090B10763 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz ADS-B cavity band pass filter
AE1090B10763
1090 MHz ADS-B cavity band pass filter AE1090B10763
1090 MHz ADS-B cavity band pass filter (75 Ohm)

1090 MHz ADS-B cavity band pass filter (75 Ohm)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090B10763
Product Name 1090 MHz ADS-B cavity band pass filter
Filter Type Bandpass
Fc 1090 MHz
Bandwidth 60000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details