Anatech Electronics, Inc. 10750 MHz Cavity Bandpass Filter AE10750B12190

Description
10750 MHz Cavity Bandpass Filter
Request a Quote
Description
10750 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10750 MHz Cavity Bandpass Filter - AE10750B12190 - Anatech Electronics, Inc.
Garfield, NJ, United States
10750 MHz Cavity Bandpass Filter
AE10750B12190
10750 MHz Cavity Bandpass Filter AE10750B12190
10750 MHz Cavity Bandpass Filter

10750 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10750B12190
Product Name 10750 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 10750 MHz
Bandwidth 3.50E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details