Anatech Electronics, Inc. 105 MHz LC Band Pass Filter AE105B11862

Description
105 MHz LC Band Pass Filter
Request a Quote
Description
105 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
105 MHz LC Band Pass Filter - AE105B11862 - Anatech Electronics, Inc.
Garfield, NJ, United States
105 MHz LC Band Pass Filter
AE105B11862
105 MHz LC Band Pass Filter AE105B11862
105 MHz LC Band Pass Filter

105 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE105B11862
Product Name 105 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 105 MHz
Bandwidth 140000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details