Anatech Electronics, Inc. 1050 MHz Cavity Bandpass Filter AE1050B10544

Description
1050 MHz Cavity Bandpass Filter
Request a Quote
Description
1050 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1050 MHz Cavity Bandpass Filter - AE1050B10544 - Anatech Electronics, Inc.
Garfield, NJ, United States
1050 MHz Cavity Bandpass Filter
AE1050B10544
1050 MHz Cavity Bandpass Filter AE1050B10544
1050 MHz Cavity Bandpass Filter

1050 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1050B10544
Product Name 1050 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1050 MHz
Bandwidth 500000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details