Anatech Electronics, Inc. 10400 MHz Waveguide Bandpass Filter AE10400WB11551

Description
10400 MHz Waveguide Bandpass Filter
Request a Quote
Description
10400 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10400 MHz Waveguide Bandpass Filter - AE10400WB11551 - Anatech Electronics, Inc.
Garfield, NJ, United States
10400 MHz Waveguide Bandpass Filter
AE10400WB11551
10400 MHz Waveguide Bandpass Filter AE10400WB11551
10400 MHz Waveguide Bandpass Filter

10400 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10400WB11551
Product Name 10400 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 10400 MHz
Bandwidth 28000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details