Anatech Electronics, Inc. 10300 MHz Waveguide Band Pass Filter AE10300WB5009

Description
10300 MHz Waveguide Band Pass Filter
Request a Quote
Description
10300 MHz Waveguide Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10300 MHz Waveguide Band Pass Filter - AE10300WB5009 - Anatech Electronics, Inc.
Garfield, NJ, United States
10300 MHz Waveguide Band Pass Filter
AE10300WB5009
10300 MHz Waveguide Band Pass Filter AE10300WB5009
10300 MHz Waveguide Band Pass Filter

10300 MHz Waveguide Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10300WB5009
Product Name 10300 MHz Waveguide Band Pass Filter
Filter Type Bandpass
Fc 10300 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details