Anatech Electronics, Inc. 10200 MHz Cavity Band Pass Filter AE10200B11683

Description
10200 MHz Cavity Band Pass Filter
Request a Quote
Description
10200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10200 MHz Cavity Band Pass Filter - AE10200B11683 - Anatech Electronics, Inc.
Garfield, NJ, United States
10200 MHz Cavity Band Pass Filter
AE10200B11683
10200 MHz Cavity Band Pass Filter AE10200B11683
10200 MHz Cavity Band Pass Filter

10200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10200B11683
Product Name 10200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10200 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details