Anatech Electronics, Inc. 10160 MHz Cavity Bandpass Filter AE10160B6878

Description
10160 MHz Cavity Bandpass Filter
Request a Quote
Description
10160 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10160 MHz Cavity Bandpass Filter - AE10160B6878 - Anatech Electronics, Inc.
Garfield, NJ, United States
10160 MHz Cavity Bandpass Filter
AE10160B6878
10160 MHz Cavity Bandpass Filter AE10160B6878
10160 MHz Cavity Bandpass Filter

10160 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10160B6878
Product Name 10160 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 10160 MHz
Bandwidth 30000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details