Anatech Electronics, Inc. 10111 MHz Cavity Band Pass Filter AE10111B11678

Description
10111 MHz Cavity Band Pass Filter
Request a Quote
Description
10111 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10111 MHz Cavity Band Pass Filter - AE10111B11678 - Anatech Electronics, Inc.
Garfield, NJ, United States
10111 MHz Cavity Band Pass Filter
AE10111B11678
10111 MHz Cavity Band Pass Filter AE10111B11678
10111 MHz Cavity Band Pass Filter

10111 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10111B11678
Product Name 10111 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10111 MHz
Bandwidth 5.29E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details